Manufacturer: ON Semiconductor
Win Source Part Number: 1230817-NCV887701D1R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST 8SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230817-NCV887701D1R2G | 488-NCV887701D1R2GDKR-ND | NCV887701D1R2G | NCV887701D1R2G | NCV887701D1R2G | NCV887701D1R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887701D1R2G | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| fsw | 170 kHz | 170 kHz | 170 kHz | 170 kHz | 170 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Life Cycle Stage | Active | Active |