Regulator Output DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST 8SOIC
Switching Controllers AUTOMOTIVE GRADE NON-SYNC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV887601D1R2GOSTR-ND | NCV887601D1R2G | NCV887601D1R2G | NCV887601D1R2G | NCV887601D1R2G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 170 kHz | 170 kHz | 170 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |