The NCV887103D1R2G is an automotive-grade, adjustable output non-synchronous boost controller designed to drive an external N-channel MOSFET. It operates using peak current mode control with internal slope compensation and features an internal regulator for gate driver supply. The device supports a wide input voltage range from 3.2 V to 40 V DC, with a maximum load dump voltage of 45 V. Key protection features include undervoltage lockout, cycle-by-cycle current limiting, hiccup-mode short-circuit protection, and thermal shutdown. The controller also incorporates an internally-set soft-start mechanism and a low quiescent current sleep mode. The switching frequency is externally synchronizable, and the device is AEC-Q100 qualified, making it suitable for automotive applications. The NCV887103D1R2G is packaged in a Pb-free SOIC-8 format and is capable of sourcing and sinking gate drive currents of 575 mA and 350 mA, respectively.
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230814-NCV887103D1R
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Frequency - Switching: 340kHz
Control Features: Current Limit, Enable
Supply Voltage: 3.2 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: NCV8871
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 93%
Alternative Parts (Cross-Reference): LM3478MMX/HALF; LM3488MM/HALF; LTC3786IUD#PBF;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST/FLYBACK 8SOIC
Switching Controllers AUTOMOTIVE-GRADE NON-SYNC
IC REG CTRLR BOOST/FLYBACK 8SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV887103D1R2GOSDKR-ND | 1230814-NCV887103D1R2G | NCV887103D1R2G | NCV887103D1R2G | NCV887103D1R2G | NCV887103D1R2G | NCV887103D1R2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887103D1R2G | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback | Buck; Boost | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 340 kHz | 340 kHz | 340 kHz | 340 kHz | 340 kHz | 340 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |