The NCV887101D1R2G is an automotive-grade, adjustable output non-synchronous boost controller designed to drive an external N-channel MOSFET. It operates using peak current mode control with internal slope compensation and features an internal regulator for gate driver supply. The device supports a wide input voltage range from 3.2 V to 40 V DC, with a maximum load dump voltage of 45 V. Key protection features include undervoltage lockout, cycle-by-cycle current limiting, hiccup-mode short-circuit protection, and thermal shutdown. The controller also incorporates a soft-start mechanism and a low quiescent current sleep mode, making it suitable for power-sensitive applications. The switching frequency is externally synchronizable, allowing for flexibility in design. The NCV887101D1R2G is AEC-Q100 qualified, ensuring reliability in automotive applications, and is offered in a Pb-free SOIC-8 package.
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Switching Controllers AUTOMOTIVE-GRADE NON-SYNC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV887101D1R2GOSTR-ND | NCV887101D1R2G | NCV887101D1R2G | NCV887101D1R2G | NCV887101D1R2G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Removed | Removed; Obsolete |