PMIC - Voltage Regulators - Linear + Switching Output
IC REG BUCK LIN EAR SYNC 20TSSOP
IC REG BUCK LIN EAR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching Output
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8856ADBR2GTR-ND | NCV8856ADBR2G | NCV8856ADBR2G | NCV8856ADBR2G |
| Product Name | DC DC Switching Controllers | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; 20-TSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | |||
| fsw | 170 to 500 kHz | 170 kHz |