onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8855BMNR2GEVB NCV8855BMNR2GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790664-NCV8855BMNR2G EVB Regulator Topology: Buck Voltage - Input: 9 V ~ 18 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 170kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCV8855 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790664-NCV8855BMNR2G EVB Regulator Topology: Buck Voltage - Input: 9 V ~ 18 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 170kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCV8855 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8855BMNR2GEVB - 790664-NCV8855BMNR2GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8855BMNR2GEVB
790664-NCV8855BMNR2GEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8855BMNR2GEVB 790664-NCV8855BMNR2GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790664-NCV8855BMNR2G EVB Regulator Topology: Buck Voltage - Input: 9 V ~ 18 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 170kHz Supplied Contents: Board(s) Output Current: 2.5A Utilized IC / Part: NCV8855 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790664-NCV8855BMNR2GEVB
Regulator Topology: Buck
Voltage - Input: 9 V ~ 18 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 170kHz
Supplied Contents: Board(s)
Output Current: 2.5A
Utilized IC / Part: NCV8855
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 790664-NCV8855BMNR2GEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8855BMNR2GEVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products