Manufacturer: ON Semiconductor
Win Source Part Number: 1230812-NCV8855BMNR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 170kHz 40-QFN (6x6)
LDO Voltage Regulators Quad Output Power Supply wHigh Side Sw
IC REG QD BUCK/LNR 170KHZ 40QFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 170kHz 40-QFN (6x6)
IC REG QD BUCK/LNR 170KHZ 40QFN
IC REG QD BUCK/LINEAR 40QFN
IC REG QD BUCK/LNR 170KHZ 40QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230812-NCV8855BMNR2G | NCV8855BMNR2GOSTR-ND | NCV8855BMNR2G | NCV8855BMNR2G | NCV8855BMNR2G | NCV8855BMNR2G | 598-NCV8855BMNR2G | NCV8855BMNR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCV8855BMNR2G | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | IC REG QD BUCK/LINEAR 40QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| IOUT | 2.5 amps | 2 amps | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Special Features | Multiple Outputs |