Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
Switching Controllers SWITCHING REGULATOR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV885301D1R2G-ND | NCV885301D1R2G | NCV885301D1R2G | NCV885301D1R2G | NCV885301D1R2G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| fsw | 340 kHz | 340 kHz | 340 kHz | 340 kHz | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Special Features | Enable, Power Good |