PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8851DBR2G | NCV8851DBR2G | NCV8851DBR2G |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |