Manufacturer: ON Semiconductor
Win Source Part Number: 1082793-NCV8851BDBR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 170kHz to 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 6V, 30mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 40 V
Alternative Parts (Cross-Reference): LTC3834EFE#TRPBF; MAX17232ETIS+; NCV8851BDBR2G; NCV8851FDBR2G;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
SWITCHING CONTROLLER, 575kHz SWITCHING FREQ-MAX, PDSO20, LEAD FREE, TSSOP-20 Product overview: NCV8851BDBR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 575kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 575kHz, TSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8851BDBR2G can be used for catalog matching and distributor lookup.
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082793-NCV8851BDBR2G | 776-NCV8851BDBR2G | NCV8851BDBR2G | NCV8851BDBR2G | NCV8851BDBR2G | NCV8851BDBR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCV8851BDBR2G | 575kHz TSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 20-TSSOP | Other; TSSOP | SSOP | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | Removed; Obsolete | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Output Voltage | 6 volts |