PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
DC/DC Controller, 40V In, 6.2V Out, 120mA Out, TSSOP Product overview: NCV8851-1DBR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.2V, 120mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 6.2V, 120mA, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8851-1DBR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 843922-NCV8851-1DBR2
Operating Temperature Range: -40°C ~ 150°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV8851
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1990-NCV8851-1DBR2GC
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG DL BUCK/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 170kHz ~ 500kHz 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8851-1DBR2GOSTR-ND | 776-NCV8851-1DBR2G | 843922-NCV8851-1DBR2G | NCV8851-1DBR2G | NCV8851-1DBR2G | NCV8851-1DBR2G | NCV8851-1DBR2G |
| Product Name | Voltage Regulators - Linear + Switching | 40V 6.2V 120mA TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCV8851-1DBR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 20-TSSOP | SSOP | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 6 volts | 6 volts | |||||
| IOUT | 0.0300 amps | 0.0100 amps | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |