"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
IC REG BUCK ADJ 1.5A 16SOIC
IC REG BUCK ADJ 1.5A 16SOIC
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width) Exposed Pad
IC REG BUCK ADJ 1.5A 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV8843PWR2G-ND | NCV8843PWR2G | NCV8843PWR2G | NCV8843PWR2G | NCV8843PWR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | |
| Output Voltage | 1.27 to 38 volts | 1.27 volts | 1.27 to 38 volts | 1.27 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |