onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCV8843MNR2GEVB

Description
NCV8843 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
NCV8843 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCV8843MNR2GEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCV8843MNR2GEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCV8843MNR2GEVBOS-ND
NCV8843 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

NCV8843 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8843MNR2GEVB - 790663-NCV8843MNR2GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8843MNR2GEVB
790663-NCV8843MNR2GEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8843MNR2GEVB 790663-NCV8843MNR2GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790663-NCV8843MNR2GE VB Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 5 V ~ 16 V Main Purpose: DC/DC, Step Down Frequency - Switching: 340kHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: NCV8843 Family Name: NCV884 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790663-NCV8843MNR2GEVB
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 5 V ~ 16 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 340kHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: NCV8843
Family Name: NCV884
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCV8843MNR2GEVB
Power Management IC Development Tools NCV8843MNR2GEVB
Power Management IC Development Tools NCV8843 EVAL BRD

Power Management IC Development Tools NCV8843 EVAL BRD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number NCV8843MNR2GEVBOS-ND 790663-NCV8843MNR2GEVB NCV8843MNR2GEVB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8843MNR2GEVB Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PSA4-5043+,MMM1362,50 OHM - TB-653+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY15FRAMKIT-002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
4 suppliers