onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8842PWR2G NCV8842PWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060133-NCV8842PWR2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.27V Maximum Output Voltage: 38V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060133-NCV8842PWR2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.27V Maximum Output Voltage: 38V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8842PWR2G - 060133-NCV8842PWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8842PWR2G
060133-NCV8842PWR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8842PWR2G 060133-NCV8842PWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060133-NCV8842PWR2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.27V Maximum Output Voltage: 38V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060133-NCV8842PWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 170kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.27V
Maximum Output Voltage: 38V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCV8842PWR2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCV8842PWR2G-ND
Voltage Regulators - DC DC Switching Regulators NCV8842PWR2G-ND
"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV8842PWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV8842PWR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV8842PWR2G
IC REG BUCK ADJ 1.5A 16SOIC

IC REG BUCK ADJ 1.5A 16SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV8842PWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV8842PWR2G
PMIC - Voltage Regulators - DC DC Switching Regulators NCV8842PWR2G
IC REG BUCK ADJ 1.5A 16SOIC

IC REG BUCK ADJ 1.5A 16SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCV8842PWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV8842PWR2G
Voltage Regulators - DC DC Switching Regulators NCV8842PWR2G
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 060133-NCV8842PWR2G NCV8842PWR2G-ND NCV8842PWR2G NCV8842PWR2G NCV8842PWR2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8842PWR2G Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data