NCV8842 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer: ON Semiconductor
Win Source Part Number: 790662-NCV8842PWGEVB
Regulator Topology: Buck
Voltage - Output: 2.5V, 3.3V, 5V
Voltage - Input: 7 V ~ 16 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 170kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: NCV8842
Family Name: NCV884
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 07, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
BUCK REGULATOR, EVALUATION BOARD; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCV8842; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Regulator; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCV8842PWGEVBOS-ND | 790662-NCV8842PWGEVB | 73R4705 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCV8842PWGEVB | Buck Regulator, Evaluation Board; Silicon Manufacturer Onsemi |
| Supported System | Power; DC/DC, Step Down | Buck Regulator |