onsemi Voltage Regulators - DC DC Switching Regulators NCV8842DG

Description
"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCV8842DG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCV8842DG-ND
Voltage Regulators - DC DC Switching Regulators NCV8842DG-ND
"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV8842DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV8842DG
PMIC - Voltage Regulators - DC DC Switching Regulators NCV8842DG
IC REG BUCK ADJ 1.5A 8SOIC

IC REG BUCK ADJ 1.5A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV8842DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV8842DG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV8842DG
IC REG BUCK ADJ 1.5A 8SOIC

IC REG BUCK ADJ 1.5A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCV8842DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV8842DG
Voltage Regulators - DC DC Switching Regulators NCV8842DG
Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.27V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCV8842DG-ND NCV8842DG NCV8842DG NCV8842DG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 1.27 to 38 volts 1.27 volts 1.27 to 38 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - NPM1300-QEAA-R - ODG (Origin Data Global)
Specs
Package Type Other; 32-QFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - CHL8104-09CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers