Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFNW (4x4)
IC CTLR SYNC BUCK 24QFNW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFNW (4x4)
Regulator Output DC-DC Controller IC
Switching Controllers AUTOMOTIVE SWITCHER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV881930MW00R2GTR-ND | NCV881930MW00R2G | NCV881930MW00R2G | NCV881930MW00R2G | NCV881930MW00R2G |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start, Sync | |||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |