onsemi Voltage Regulators - DC DC Switching Regulators NCV8800SDW33

Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCV8800SDW33-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCV8800SDW33-ND
Voltage Regulators - DC DC Switching Regulators NCV8800SDW33-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV8800SDW33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV8800SDW33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV8800SDW33
IC REG BUCK 3.3V 1A 16SOIC

IC REG BUCK 3.3V 1A 16SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCV8800SDW33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV8800SDW33
Voltage Regulators - DC DC Switching Regulators NCV8800SDW33
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV8800SDW33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV8800SDW33
PMIC - Voltage Regulators - DC DC Switching Regulators NCV8800SDW33
IC REG BUCK 3.3V 1A 16SOIC

IC REG BUCK 3.3V 1A 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCV8800SDW33-ND NCV8800SDW33 NCV8800SDW33 NCV8800SDW33
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - A8304SESTR-T - Rochester Electronics
Specs
Package Type Other; QFN16
Life Cycle Stage Active
View Details
5 suppliers
Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details