onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800SDW26R2G NCV8800SDW26R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060132-NCV8800SDW26R 2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.6V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060132-NCV8800SDW26R 2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.6V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800SDW26R2G - 060132-NCV8800SDW26R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800SDW26R2G
060132-NCV8800SDW26R2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800SDW26R2G 060132-NCV8800SDW26R2G
Manufacturer: ON Semiconductor Win Source Part Number: 060132-NCV8800SDW26R 2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Purpose: Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.6V Minimum Input Voltage: 3.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060132-NCV8800SDW26R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.6V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV8800SDW26R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV8800SDW26R2G
PMIC - Voltage Regulators - DC DC Switching Regulators NCV8800SDW26R2G
IC REG BUCK 2.6V 1A 16SOIC

IC REG BUCK 2.6V 1A 16SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCV8800SDW26R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV8800SDW26R2G
Voltage Regulators - DC DC Switching Regulators NCV8800SDW26R2G
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 060132-NCV8800SDW26R2G NCV8800SDW26R2G NCV8800SDW26R2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800SDW26R2G PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3BR2280JZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 65 kHz
Duty Cycle 75
View Details
2 suppliers
Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details