Manufacturer: ON Semiconductor
Win Source Part Number: 209141-NCV8800HDW75R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 7.5V
Minimum Input Voltage: 3.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 7.5V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 7.5V 1A 16SOIC
Buck Switching Regulator IC Positive Fixed 7.5V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
IC REG BUCK 7.5V 1A 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 209141-NCV8800HDW75R2G | NCV8800HDW75R2G-ND | NCV8800HDW75R2G | NCV8800HDW75R2G | NCV8800HDW75R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV8800HDW75R2G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |