IC REG BUCK 5V 1A 16SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV8800HDW50R2 | NCV8800HDW50R2 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 200 kHz | 200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |