The NCV8800HDW50R2 is an automotive synchronous buck regulator with a 1.0 A switch, providing a fixed 5.0 V output. It is packaged in an SO-16L (CASE751G) with dimensions of 10.15 to 10.45 mm in length, 7.40 to 7.60 mm in width, and 2.35 to 2.65 mm in height. The device operates down to 3.5 V input voltage and features an auxiliary hold-up pin for cranking conditions, on-chip switching devices with 0.4 Ω RDS(ON), synchronous operation, and an ENABLE input capable of handling battery voltage. It includes an internally fused lead structure and is Pb-free compliant.
Synchronous Buck Regulator with 1.0 Amp Switch Product overview: NCV8800HDW50R2 from ON Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCV8800HDW50R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-NCV8800HDW50R2 |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Reel - TR |