"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 5V 1A 16SOIC
IC REG BUCK 5V 1A 16SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV8800HDW50-ND | NCV8800HDW50 | NCV8800HDW50 | NCV8800HDW50 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |