Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)
IC REG BUCK 3.3V 1A 16SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV8800HDW33R2G | NCV8800HDW33R2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.3 to ? volts |