onsemi Voltage Regulators - DC DC Switching Regulators NCV8800HDW33G

Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCV8800HDW33G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCV8800HDW33G-ND
Voltage Regulators - DC DC Switching Regulators NCV8800HDW33G-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCV8800HDW33G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCV8800HDW33G
PMIC - Voltage Regulators - DC DC Switching Regulators NCV8800HDW33G
IC REG BUCK 3.3V 1A 16SOIC

IC REG BUCK 3.3V 1A 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCV8800HDW33G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCV8800HDW33G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCV8800HDW33G
IC REG BUCK 3.3V 1A 16SOIC

IC REG BUCK 3.3V 1A 16SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - NCV8800HDW33G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCV8800HDW33G
Voltage Regulators - DC DC Switching Regulators NCV8800HDW33G
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCV8800HDW33G-ND NCV8800HDW33G NCV8800HDW33G NCV8800HDW33G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8103-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers