Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5
IC REG LINEAR 5V 350MA D2PAK-5
IC REG LINEAR 5V 350MA D2PAK-5
IC REG LINEAR 5V 350MA D2PAK-5
IC REG LINEAR 5V 350MA D2PAK-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8775CDS50R4GTR-ND | NCV8775CDS50R4G | NCV8775CDS50R4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | |
| Special Features | Input Overcurrent Protection |