onsemi Voltage Regulators - Linear NCV8775CDS33R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8775CDS33R4G is a linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 350 mA. It features an ultra-low quiescent current of 19 µA, making it suitable for battery-powered applications where power efficiency is critical. The device operates over a wide input voltage range of 4.5 V to 40 V, which allows for flexibility in various applications. This regulator includes integrated reset functions, which are particularly beneficial for microprocessor applications, and offers protection features such as current limiting and thermal shutdown to enhance reliability. The NCV8775CDS33R4G is AEC-Q100 Grade 1 qualified, indicating its robustness for automotive environments. It is packaged in a D2PAK-5 configuration and is compliant with EMC standards, making it a suitable choice for applications in body control modules, instruments, and powertrain systems.

Datasheet Summary
Powered by GS/AI

The NCV8775CDS33R4G is a linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 350 mA. It features an ultra-low quiescent current of 19 µA, making it suitable for battery-powered applications where power efficiency is critical. The device operates over a wide input voltage range of 4.5 V to 40 V, which allows for flexibility in various applications. This regulator includes integrated reset functions, which are particularly beneficial for microprocessor applications, and offers protection features such as current limiting and thermal shutdown to enhance reliability. The NCV8775CDS33R4G is AEC-Q100 Grade 1 qualified, indicating its robustness for automotive environments. It is packaged in a D2PAK-5 configuration and is compliant with EMC standards, making it a suitable choice for applications in body control modules, instruments, and powertrain systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8775CDS33R4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8775CDS33R4G
Voltage Regulators - Linear NCV8775CDS33R4G
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8775CDS33R4G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details