Manufacturer: ON Semiconductor
Win Source Part Number: 1082788-NCV8774DT50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: DPAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.875V @ 350mA
Operating Supply Current: 22μA to 23μA
PSRR: 54dB (100Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
5V LDO Regulator, 350mA, 440mV Dropout, DPAK, 40V In Product overview: NCV8774DT50RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 350mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 350mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8774DT50RKG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK
IC REG LINEAR 5V 350MA DPAK
IC REG LINEAR 5V 350MA DPAK
IC REG LINEAR 5V 350MA DPAK
LDO Voltage Regulators 5.0V / 350MA LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1082788-NCV8774DT50RKG | 776-NCV8774DT50RKG | NCV8774DT50RKGOSTR-ND | NCV8774DT50RKG | NCV8774DT50RKG | NCV8774DT50RKG | 598-NCV8774DT50RKG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8774DT50RKG | 5V 350mA 40V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators 5.0V / 350MA LDO |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |