onsemi LDO Voltage Regulators NCV8774DT33RKG

Description
LDO Voltage Regulators 3.3V / 350MA LDO
Datasheet
Description
LDO Voltage Regulators 3.3V / 350MA LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8774DT33RKG
LDO Voltage Regulators NCV8774DT33RKG
LDO Voltage Regulators 3.3V / 350MA LDO

LDO Voltage Regulators 3.3V / 350MA LDO

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.35A, -40 To 150Deg C; Output Type Onsemi - 37X6697 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.35A, -40 To 150Deg C; Output Type Onsemi
37X6697
Ldo, Fixed, 3.3V, 0.35A, -40 To 150Deg C; Output Type Onsemi 37X6697
LDO, FIXED, 3.3V, 0.35A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:350mA; Dropout Voltage Typ @ Current:440mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.35A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:350mA; Dropout Voltage Typ @ Current:440mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number NCV8774DT33RKG 37X6697
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.35A, -40 To 150Deg C; Output Type Onsemi
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details