Win Source Part Number: 1352715-NCV8774DT33R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: NCV8774
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 23 µA
Output Type: Fixed
Number of Regulators: 1
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.875V @ 350mA
Current - Output: 350mA
Current - Quiescent (Iq): 22 µA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature
Output Configuration: Positive
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK
3.3V LDO Regulator, 350mA, 440mV Dropout, DPAK, 40V In Product overview: NCV8774DT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 350mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 350mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8774DT33RKG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 350MA DPAK
IC REG LINEAR 3.3V 350MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1352715-NCV8774DT33RKG | NCV8774DT33RKGOSTR-ND | 776-NCV8774DT33RKG | NCV8774DT33RKG | NCV8774DT33RKG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 350mA 40V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Dropout Voltage | 0.8750 volts | 0.8750 volts | 0.4400 volts |