Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK
IC REG LINEAR 5V 350MA DPAK
IC REG LINEAR 5V 350MA DPAK
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8774CDT50RKGDKR-ND | NCV8774CDT50RKG | NCV8774CDT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Input Overcurrent Protection |