IC REG LINEAR 5V 350MA DPAK-5
IC REG LINEAR 5V 350MA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK-5
IC REG LINEAR LDO 5.0V D2PAK
IC REG LINEAR LDO 5.0V D2PAK
IC REG LINEAR LDO 5.0V D2PAK
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8772CDT504RKGCT-ND | NCV8772CDT504RKG | NCV8772CDT504RKG | NCV8772CDT504RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset |