onsemi Low-Power 3.3V 350mA 40V LDO Voltage Regulator IC NCV87722D5S33R4G

Description
3.3V LDO Regulator, 350mA, Low Iq, 40V Vin, TO-263-6 Product overview: NCV87722D5S33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV87722D5S33R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 350mA, Low Iq, 40V Vin, TO-263-6 Product overview: NCV87722D5S33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV87722D5S33R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 3.3V 350mA 40V LDO Voltage Regulator IC
776-NCV87722D5S33R4G
Low-Power 3.3V 350mA 40V LDO Voltage Regulator IC 776-NCV87722D5S33R4G
3.3V LDO Regulator, 350mA, Low Iq, 40V Vin, TO-263-6 Product overview: NCV87722D5S33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV87722D5S33R4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 350mA, Low Iq, 40V Vin, TO-263-6 Product overview: NCV87722D5S33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV87722D5S33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317040-NCV87722D5S33R4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317040-NCV87722D5S33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317040-NCV87722D5S33R4G
Manufacturer: onsemi Win Source Part Number: 1317040-NCV87722D5S3 3R4G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Current - Output: 350mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 µA Control Features: Enable, Reset Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 150°C Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 29 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV87722 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.875V @ 350mA

Manufacturer: onsemi
Win Source Part Number: 1317040-NCV87722D5S33R4G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 µA
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 29 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCV87722
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.875V @ 350mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV87722D5S33R4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV87722D5S33R4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV87722D5S33R4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV87722D5S33R4G
LDO Voltage Regulators NCV87722D5S33R4G
LDO Voltage Regulators 3.3V / 350MA LDO

LDO Voltage Regulators 3.3V / 350MA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV87722D5S33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV87722D5S33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV87722D5S33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5

IC REG LINEAR 3.3V 350MA D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV87722D5S33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV87722D5S33R4G
PMIC - Voltage Regulators - Linear NCV87722D5S33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5

IC REG LINEAR 3.3V 350MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV87722D5S33R4G 1317040-NCV87722D5S33R4G NCV87722D5S33R4G-ND NCV87722D5S33R4G NCV87722D5S33R4G NCV87722D5S33R4G
Product Name Low-Power 3.3V 350mA 40V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
IQ 2.90E-5 amps 2.90E-5 amps 2.90E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3908EEETR-T - ODG (Origin Data Global)
Specs
Package Type Other; 8-UFDFN Exposed Pad
IOUT 0.5000 amps
VIN 3 to 5.5 volts
View Details