NCV8770 - Fixed Positive LDO Regulator, 5V, 0.875V Dropout, CMOS, PSSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK-5
IC REG LINEAR 5V 350MA DPAK-5
IC REG LINEAR 5V 350MA DPAK-5
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV87706DT50RKG | NCV87706DT50RKGOSTR-ND | NCV87706DT50RKG | NCV87706DT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Reset |