Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
IC REG LINEAR 5V 150MA 14-SOIC
IC REG LINEAR 5V 150MA 14-SOIC
IC REG LINEAR LDO 5.0V DPAK-5
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8768CD50ABR2GTR-ND | NCV8768CD50ABR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset, Watchdog |