Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
IC REG LINEAR LDO 5V DPAK-5
IC REG LINEAR LDO 5V DPAK-5
IC REG LINEAR LDO 5V DPAK-5
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2336849 | 488-NCV8760CDT501RKGTR-ND | NCV8760CDT501RKG | NCV8760CDT501RKG | NCV8760CDT501RKG |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 5 volts | 5 volts | 5 volts |