onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8760CDT333RKG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8760CDT333RKGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8760CDT333RKGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8760CDT333RKGDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8760CDT333RKGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8760CDT333RKGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8760CDT333RKGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8760CDT333RKGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8760CDT333RKGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8760CDT333RKGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1351234-NCV8760CDT333RKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1351234-NCV8760CDT333RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1351234-NCV8760CDT333RKG
Win Source Part Number: 1351234-NCV8760CDT33 3RKG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 26 µA Control Features: Delay, Reset Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-252-5, DPak (4 Leads + Tab) , TO-252AD Supplier Device Package: DPAK-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (100Hz) Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 21 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV8760 Voltage Dropout (Max): 0.45V @ 150mA

Win Source Part Number: 1351234-NCV8760CDT333RKG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 26 µA
Control Features: Delay, Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: TO-252-5, DPak (4 Leads + Tab) , TO-252AD
Supplier Device Package: DPAK-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB (100Hz)
Protection Features: Current Limit, Thermal Limit
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 21 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8760
Voltage Dropout (Max): 0.45V @ 150mA

Buy Now Datasheet
Singapore, Singapore
3.3V DPAK LDO Voltage Regulator IC
776-NCV8760CDT333RKG
3.3V DPAK LDO Voltage Regulator IC 776-NCV8760CDT333RKG
IC REG LINEAR LDO 3.3V DPAK-5 Product overview: NCV8760CDT333RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8760CDT333RKG can be used for catalog matching and distributor lookup.

IC REG LINEAR LDO 3.3V DPAK-5 Product overview: NCV8760CDT333RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8760CDT333RKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8760CDT333RKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8760CDT333RKG
PMIC - Voltage Regulators - Linear NCV8760CDT333RKG
IC REG LINEAR LDO 3.3V DPAK-5

IC REG LINEAR LDO 3.3V DPAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8760CDT333RKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8760CDT333RKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8760CDT333RKG
IC REG LINEAR LDO 3.3V DPAK-5

IC REG LINEAR LDO 3.3V DPAK-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCV8760CDT333RKGDKR-ND 1351234-NCV8760CDT333RKG 776-NCV8760CDT333RKG NCV8760CDT333RKG NCV8760CDT333RKG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3.3V DPAK LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data