Manufacturer: onsemi
Win Source Part Number: 1320226-NCV8760CDT33
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 26 µA
Control Features: Delay, Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: DPAK-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
PSRR: 70dB (100Hz)
Protection Features: Current Limit, Thermal Limit
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 21 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV8760CDT332RKG
Base Product Number: NCV8760
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.45V @ 150mA
IC REG LINEAR LDO 3.3V DPAK-5 Product overview: NCV8760CDT332RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8760CDT332RKG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
IC REG LINEAR LDO 3.3V DPAK-5
IC REG LINEAR LDO 3.3V DPAK-5
IC REG LINEAR LDO 3.3V DPAK-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320226-NCV8760CDT332RKG | 776-NCV8760CDT332RKG | 488-NCV8760CDT332RKGCT-ND | NCV8760CDT332RKG | NCV8760CDT332RKG | NCV8760CDT332RKG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3.3V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Special Features | Internal Current Limit; Delay, Reset | Delay, Reset |