The NCV8752BSN30T1G is a low dropout linear voltage regulator designed to provide a stable output voltage of 3.0 V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-operated applications. The device exhibits low output noise of 11.5 µVRMS from 100 Hz to 100 kHz, which is critical for noise-sensitive RF applications such as satellite radios and precision instrumentation. The regulator includes a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring minimal voltage fluctuations from the input to the output. It is designed with built-in protections such as thermal shutdown and current limit, enhancing reliability in various operating conditions. The NCV8752BSN30T1G is also AEC-Q100 qualified, making it suitable for automotive applications. It is available in a compact TSOP-5 package and requires only a 1 µF ceramic output capacitor for stability. This product is ideal for engineers looking for a reliable and efficient voltage regulation solution in compact designs.
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-Low Iq, High PSRR, Ultra-Low Noise 3.0V, TSOP5, TSOP-5, 3000-REEL Product overview: NCV8752BSN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8752BSN30T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 200MA 5-TSOP
IC REG LINEAR 3V 200MA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082784-NCV8752BSN30
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 25μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 200MA 5TSOP
LDO Voltage Regulators 200mA Ultra-Low Noise LDO Reg
IC REG LINEAR 3V 200MA 5TSOP
IC REG LINEAR 3V 200MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8752BSN30T1G | 488-NCV8752BSN30T1GDKR-ND | 1082784-NCV8752BSN30T1G | NCV8752BSN30T1G | NCV8752BSN30T1G | NCV8752BSN30T1G | NCV8752BSN30T1G |
| Product Name | Low-Power 200 mA 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8752BSN30T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.1300 volts |