Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-Low Iq, High PSRR, Ultra-Low Noise 3.3V, XDFN6
LDO Voltage Regulators 200mA Ultra-Low Noise LDO Reg
IC REG LINEAR 3.3V 200MA 6XDFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8752AMX33TCG-ND | NCV8752AMX33TCG | NCV8752AMX33TCG | NCV8752AMX33TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN | Other; XDFN6 1.5X1.5, 0.5P | ||
| Special Features | Input Overcurrent Protection |