Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
IC REG LINEAR 1.8V 200MA 6-XDFN
IC REG LINEAR 1.8V 200MA 6-XDFN
IC REG LINEAR 1.8V 200MA 6XDFN
LDO Voltage Regulators 200mA Ultra-Low Noise LDO Reg
IC REG LINEAR 1.8V 200MA 6XDFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8752AMX18TCGTR-ND | NCV8752AMX18TCG | NCV8752AMX18TCG | NCV8752AMX18TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |