IC REG LINEAR 0.9V 350MA 6-WDFN
IC REG LINEAR 0.9V 350MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
IC REG LINEAR 0.9V 350MA 6WDFN
LDO Voltage Regulators LDO Reg Bias Rail Very Low Dropout
IC REG LINEAR 0.9V 350MA 6WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8720BMTW090TBGDKR-ND | NCV8720BMTW090TBG | NCV8720BMTW090TBG | NCV8720BMTW090TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |