Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
IC REG LINEAR 1.8V 350MA 6WDFN
IC REG LINEAR 1.8V 350MA 6WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8720BMT180TBGOSCT-ND | NCV8720BMT180TBG | NCV8720BMT180TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |