onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8720BMT120TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8720BMT120TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8720BMT120TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8720BMT120TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8720BMT120TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8720BMT120TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8720BMT120TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8720BMT120TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8720BMT120TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8720BMT120TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 350 mA 1.20 V LDO Voltage Regulator IC
776-NCV8720BMT120TBG
Low-Power 350 mA 1.20 V LDO Voltage Regulator IC 776-NCV8720BMT120TBG
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.20 V, 3000-REEL Product overview: NCV8720BMT120TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA, 1.20 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, 1.20 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8720BMT120TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.20 V, 3000-REEL Product overview: NCV8720BMT120TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA, 1.20 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, 1.20 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8720BMT120TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1357147-NCV8720BMT120TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1357147-NCV8720BMT120TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1357147-NCV8720BMT120TBG
Win Source Part Number: 1357147-NCV8720BMT12 0TBG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Base Product Number: NCV8720 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Voltage Dropout (Max): 0.2V @ 350mA Current - Output: 350mA PSRR: 52dB ~ 25dB (10Hz ~ 1MHz) Control Features: Enable Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Win Source Part Number: 1357147-NCV8720BMT120TBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCV8720
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.2V @ 350mA
Current - Output: 350mA
PSRR: 52dB ~ 25dB (10Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8720BMT120TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8720BMT120TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8720BMT120TBG
IC REG LINEAR 1.2V 350MA 6WDFN

IC REG LINEAR 1.2V 350MA 6WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8720BMT120TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8720BMT120TBG
PMIC - Voltage Regulators - Linear NCV8720BMT120TBG
IC REG LINEAR 1.2V 350MA 6WDFN

IC REG LINEAR 1.2V 350MA 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8720BMT120TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8720BMT120TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8720BMT120TBG
IC REG LINEAR 1.2V 350MA 6WDFN

IC REG LINEAR 1.2V 350MA 6WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8720BMT120TBGOSDKR-ND 776-NCV8720BMT120TBG 1357147-NCV8720BMT120TBG NCV8720BMT120TBG NCV8720BMT120TBG NCV8720BMT120TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 350 mA 1.20 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444554 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details