onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG NCV8720BMT105TBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929069-NCV8720BMT105 TBG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV8720 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929069-NCV8720BMT105 TBG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV8720 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG - 929069-NCV8720BMT105TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG
929069-NCV8720BMT105TBG
PMIC - PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG 929069-NCV8720BMT105TBG
Manufacturer: ON Semiconductor Win Source Part Number: 929069-NCV8720BMT105 TBG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV8720 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929069-NCV8720BMT105TBG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8720
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Low-Power 350 mA 1.05 V LDO Voltage Regulator IC
776-NCV8720BMT105TBG
Low-Power 350 mA 1.05 V LDO Voltage Regulator IC 776-NCV8720BMT105TBG
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.05 V, 3000-REEL Product overview: NCV8720BMT105TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA, 1.05 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, 1.05 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8720BMT105TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.05 V, 3000-REEL Product overview: NCV8720BMT105TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA, 1.05 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, 1.05 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8720BMT105TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8720BMT105TBG
PMIC - Voltage Regulators - Linear NCV8720BMT105TBG
IC REG LINEAR 1.05V 350MA 6WDFN

IC REG LINEAR 1.05V 350MA 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8720BMT105TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8720BMT105TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8720BMT105TBG
IC REG LINEAR 1.05V 350MA 6WDFN

IC REG LINEAR 1.05V 350MA 6WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 929069-NCV8720BMT105TBG 776-NCV8720BMT105TBG NCV8720BMT105TBG NCV8720BMT105TBG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8720BMT105TBG Low-Power 350 mA 1.05 V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 6-WDFN (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Dropout Voltage 2.00E-4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6210GEUTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details