NCV8720 - LDO Regulator, 350mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.0 V
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, with Bias Rail 1.0 V, 3000-REEL Product overview: NCV8720BMT100TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA, 1.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, 1.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8720BMT100TBG
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Win Source Part Number: 1352758-NCV8720BMT10
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Product Status: Obsolete
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCV8720
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Voltage Dropout (Max): 0.2V @ 350mA
Current - Output: 350mA
PSRR: 52dB ~ 25dB (10Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
IC REG LINEAR 1V 350MA 6WDFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8720BMT100TBG | 776-NCV8720BMT100TBG | NCV8720BMT100TBG-ND | 1352758-NCV8720BMT100TBG | NCV8720BMT100TBG |
| Product Name | Low-Power 350 mA 1.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; WDFN6 | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Dropout Voltage | 2.00E-4 volts | 0.2000 volts | 0.2000 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard |