The NCV8718BMT500TBG is a low dropout (LDO) linear voltage regulator designed for automotive applications, featuring a maximum output current of 300 mA. It operates within a wide input voltage range of 2.5 V to 24 V and offers fixed output voltage options from 1.2 V to 5 V, as well as an adjustable voltage option. The device is characterized by ultra-low quiescent current consumption, typically 4 µA, and provides ±2% output voltage accuracy across varying load, line, and temperature conditions. Key protection features include thermal shutdown, current limiting, and soft-start functionality to minimize inrush current. The regulator is stable with a small 1 µF ceramic capacitor and has a power supply rejection ratio (PSRR) of 60 dB at 1 kHz. It is housed in a compact WDFN6 2x2 mm package and is AEC-Q100 qualified, making it suitable for automotive and other applications requiring high reliability. The operating temperature range is from -40°C to +125°C, ensuring performance in harsh environments.
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 5V, Non-Active Discharge, WDFN6, 3000-REEL Product overview: NCV8718BMT500TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8718BMT500TBG
Win Source Part Number: 1010709-NCV8718BMT50
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV8718BMT500TB
Base Product Number: NCV8718
IC REG LINEAR 5V 300MA 6-WDFN
IC REG LINEAR 5V 300MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
IC REG LINEAR 5V 300MA 6WDFN
IC REG LINEAR 5V 300MA 6WDFN
IC REG LINEAR 5V 300MA 6WDFN
LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8718BMT500TBG | 1010709-NCV8718BMT500TBG | 488-NCV8718BMT500TBGDKR-ND | NCV8718BMT500TBG | NCV8718BMT500TBG | NCV8718BMT500TBG | NCV8718BMT500TBG |
| Product Name | Low-Power 300 mA 5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Dropout Voltage | 3.95E-4 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |