IC REG LINEAR 3.3V 300MA 6-WDFN
IC REG LINEAR 3.3V 300MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Win Source Part Number: 1383026-NCV8718BMT33
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCV8718
Moisture Sensitivity Level (MSL): 1 (Unlimited)
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 3.3V, Non-Active Discharge, WDFN6, 3000-REEL Product overview: NCV8718BMT330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8718BMT330TBG
IC REG LINEAR 3.3V 300MA 6WDFN
IC REG LINEAR 3.3V 300MA 6WDFN
IC REG LINEAR 3.3V 300MA 6WDFN
LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8718BMT330TBGCT-ND | 1383026-NCV8718BMT330TBG | 776-NCV8718BMT330TBG | NCV8718BMT330TBG | NCV8718BMT330TBG | NCV8718BMT330TBG | NCV8718BMT330TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 300 mA 3.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |