IC REG LINEAR 3V 80MA 6-WDFN
IC REG LINEAR 3V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
LDO Regulator, 80 mA, Ultra-Low Iq
IC REG LINEAR 3V 80MA 6WDFN
IC REG LINEAR 3V 80MA 6WDFN
IC REG LINEAR 3V 80MA 6WDFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8716MT30TBGCT-ND | NCV8716MT30TBG | NCV8716MT30TBG | NCV8716MT30TBG | NCV8716MT30TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WDFN-6 | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |