LDO Regulator, 80 mA, Ultra-Low Iq
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
IC REG LINEAR 2.8V 80MA 6WDFN
LDO Voltage Regulators 80 MA ULTRA-LOW IQ, WIDE
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8716MT28TBG | NCV8716MT28TBG-ND | NCV8716MT28TBG | NCV8716MT28TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; WDFN-6 | Other; 6-WDFN Exposed Pad | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed |